TERM BLK PLUG 10POS 29.1MM GREEN
Pluggable Terminal Blocks UMSTBHK 2 5/10-G
Professional UMSTBHK base strip designed to be DIN rail mounted
5 mm pitch. Wire to Board. Green. 24-12 Wire Gauge Range
Number of Ways = 10
Mounting Type = DIN Rail Mount
Pitch = 5mm
Current Rating = 12A
Termination Method = Screw
Wire Size = 24 - 12 AWG
Material = Polyamide
Voltage Rating = 320 V
CAD Drawing = 3D CAD Model
Header, nominal current: 12 A, rated voltage: 250 V, pitch: 5.0 mm (10 pos)
DigiKey | VAST STOCK CO., LIMITED | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|---|
Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
Product Number | 277-5754-ND | 1765768 | 8026050 | 70055195 |
Product Name | Terminal Blocks - Specialized | Pluggable Terminal Blocks | Header, nominal current: 12 A, rated voltage: 250 V, pitch: 5.0 mm (10 pos) | |
Mounting Options | DIN Rail | |||
Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp | |
Features | Terminal Plug | |||
Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Non-Fused Terminal Blocks | |
North American | 12 to 30 AWG | 24 to 12 AWG | 12 to 24 AWG |