3 way fused terminal block,6.3A 20mm
| RS Components, Ltd. | |
|---|---|
| Product Category | Terminal Blocks |
| Product Number | 1225193 |
| Product Name | Standard Terminal Blocks |
| Mounting Options | Panel Mount; Panel Mount |
| Termination Options | Screw Clamp; Screw |
| Approvals | RoHS Compliant |
| Terminal Block Type | Fuse Holder or Fuse Block |