PHOENIX CONTACT USA Terminal Blocks - 1754546 1754546

Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129724-1754546 Number of Positions: 7 Number of Levels: 1 Pitch: 5 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Tin Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 7 Gender: Female Length: 35 mm Housing Material: Polyamide Approvals: CB, CSA, UL, VDE, cULus Number of Circuits: 7 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Insulation Material: Nylon Height: 18.2 mm Material: Polyamide Number of Poles: 7 Weight: 749.788188 g Current: 15 A Width: 30 mm Stripping Length: 7 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 18.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging, Plug-In RoHS: Compliant Radiation Hardening: No Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 12 AWG Wire Gauge (Min): 24 AWG Max Supply Voltage: 250 V Number of Positions Per Level: 7
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129724-1754546 Number of Positions: 7 Number of Levels: 1 Pitch: 5 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Tin Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 7 Gender: Female Length: 35 mm Housing Material: Polyamide Approvals: CB, CSA, UL, VDE, cULus Number of Circuits: 7 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Insulation Material: Nylon Height: 18.2 mm Material: Polyamide Number of Poles: 7 Weight: 749.788188 g Current: 15 A Width: 30 mm Stripping Length: 7 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 18.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging, Plug-In RoHS: Compliant Radiation Hardening: No Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 12 AWG Wire Gauge (Min): 24 AWG Max Supply Voltage: 250 V Number of Positions Per Level: 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - 1754546 - 1129724-1754546 - Win Source Electronics
Laguna Hills, CA, United States
Terminal Blocks - 1754546
1129724-1754546
Terminal Blocks - 1754546 1129724-1754546
Manufacturer: Phoenix Contact Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1129724-1754546 Number of Positions: 7 Number of Levels: 1 Pitch: 5 mm Color: Green Connector Type: Screw, Socket Number of Rows: 1 Termination: Screw Contact Material: Tin Voltage Rating: 250 V Current Rating: 12 A Number of Contacts: 7 Gender: Female Length: 35 mm Housing Material: Polyamide Approvals: CB, CSA, UL, VDE, cULus Number of Circuits: 7 Voltage: 300 V Orientation: Right Angle Contact Plating: Tin Housing Color: Green Insulation Material: Nylon Height: 18.2 mm Material: Polyamide Number of Poles: 7 Weight: 749.788188 g Current: 15 A Width: 30 mm Stripping Length: 7 mm Categories: Terminal Blocks Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Depth: 18.2 mm Lead Free: Lead Free Mount: Cable, Free Hanging, Plug-In RoHS: Compliant Radiation Hardening: No Flammability Rating: UL94 V-0 Max Current Rating: 12 A Wire Gauge (Max): 12 AWG Wire Gauge (Min): 24 AWG Max Supply Voltage: 250 V Number of Positions Per Level: 7

Manufacturer: Phoenix Contact
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1129724-1754546
Number of Positions: 7
Number of Levels: 1
Pitch: 5 mm
Color: Green
Connector Type: Screw, Socket
Number of Rows: 1
Termination: Screw
Contact Material: Tin
Voltage Rating: 250 V
Current Rating: 12 A
Number of Contacts: 7
Gender: Female
Length: 35 mm
Housing Material: Polyamide
Approvals: CB, CSA, UL, VDE, cULus
Number of Circuits: 7
Voltage: 300 V
Orientation: Right Angle
Contact Plating: Tin
Housing Color: Green
Insulation Material: Nylon
Height: 18.2 mm
Material: Polyamide
Number of Poles: 7
Weight: 749.788188 g
Current: 15 A
Width: 30 mm
Stripping Length: 7 mm
Categories: Terminal Blocks
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Depth: 18.2 mm
Lead Free: Lead Free
Mount: Cable, Free Hanging, Plug-In
RoHS: Compliant
Radiation Hardening: No
Flammability Rating: UL94 V-0
Max Current Rating: 12 A
Wire Gauge (Max): 12 AWG
Wire Gauge (Min): 24 AWG
Max Supply Voltage: 250 V
Number of Positions Per Level: 7

Buy Now
Headers, Plugs and Sockets - 277-1005-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
277-1005-ND
Headers, Plugs and Sockets 277-1005-ND
"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

"7 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 1129724-1754546 277-1005-ND
Product Name Terminal Blocks - 1754546 Headers, Plugs and Sockets
Termination Screw
Mounting Cable, Free Hanging, Plug-In Free Hanging (In-Line)
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

LEMOSA - 15pol. Sub-D-plug - 1-TTS/KABEL - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Connector Type D-Sub Connector
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Connector/Terminal/Pin -  - Radwell International
Allen-Bradley / Rockwell Automation
View Details