TERM BLOCK PLUG 4POS STR 5MM
Terminal Block Plug, 12 A Nominal Current, 250 V Nominal Voltage, 5 mm Pitch, Screw Connection
Pluggable Terminal Blocks 4 Pos 5mm pitch Plug 24-12 AWG Screw
Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 4; Screw; 4 kV
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1002-ND | 8024978 | 1617245 | 70054797 | 1754481 | 629-1754481 |
| Product Name | Terminal Blocks - Headers, Plugs and Sockets | Pluggable Terminal Blocks | Pluggable Terminal Blocks | Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 4; Screw; 4 kV | Pluggable Terminal Blocks | Plug, Terminal Block; 12 A; 250 V; 5 mm; 24 AWG/kcmil (Min.); 4; Screw; 4 kV |
| Mounting Options | Free Hanging (In-Line) | Plug-in | Free Hanging (In-Line) | |||
| Termination Options | Screw Clamp | Screw Clamp; Screw | Screw Clamp; Screw | Screw Clamp; Screw, Socket | ||
| Features | Terminal Plug; Retention Latches (Non-Wire Side) | Terminal Plug | Terminal Plug | |||
| Approvals | RoHS Compliant | VDE Component Mark; UL 94 V-0 | ||||
| Terminal Block Type | Single Feed Through | Pluggable Terminal Blocks | Plug, Female Sockets |