Aratas America LLC Terminal Blocks - Headers, Plugs and Sockets XW4N-20D2-A

Description
SOCKET,DOUBLE-ROW,,G OLD,
Request a Quote Datasheet
Description
SOCKET,DOUBLE-ROW,,G OLD,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 39-XW4N-20D2-A-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
39-XW4N-20D2-A-ND
Terminal Blocks - Headers, Plugs and Sockets 39-XW4N-20D2-A-ND
SOCKET,DOUBLE-ROW,,G OLD,

SOCKET,DOUBLE-ROW,,GOLD,

Buy Now Datasheet
Terminal Block, Pluggable, 20Pos, 16Awg; Pitch Spacing Omron Electronic Components - 28AJ0554 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 20Pos, 16Awg; Pitch Spacing Omron Electronic Components
28AJ0554
Terminal Block, Pluggable, 20Pos, 16Awg; Pitch Spacing Omron Electronic Components 28AJ0554
TERMINAL BLOCK, PLUGGABLE, 20POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:20Position s; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 20POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:20Positions; Wire Size (AWG):24AWG to 16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In Lock; Rated Current:8A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 39-XW4N-20D2-A-ND 28AJ0554
Product Name Terminal Blocks - Headers, Plugs and Sockets Terminal Block, Pluggable, 20Pos, 16Awg; Pitch Spacing Omron Electronic Components
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp
Features Terminal Plug; Lever Actuated
Operating Temperature -40 to 100 C (-40 to 212 F)
Terminal Block Type Dual level
Unlock Full Specs
to access all available technical data

Similar Products

XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-06A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 6
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Type 92.13 - PCB socket - 9213 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Mounting Options PCB
Approvals IMQ-grande, cRUus, EAC-1, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Thru-Hole Turret Terminal Board - 15414 - Keystone Electronics Corp.
Specs
Termination Options Turret - 1562
# of Contacts 52
Body Material Phenolic, XP
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details