PHOENIX CONTACT USA Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1753657

Description
Win Source Part Number: 1348709-1753657 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON MSTBV Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 400 V Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Contact Tail Length: 0.154" (3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet
Description
Win Source Part Number: 1348709-1753657 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON MSTBV Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 400 V Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Contact Tail Length: 0.154" (3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Phoenix Contact
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets - 1348709-1753657 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
1348709-1753657
Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets 1348709-1753657
Win Source Part Number: 1348709-1753657 Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Series: COMBICON MSTBV Type: Header, Male Pins, Shrouded (2 Side) Number of Positions: 13 Positions Per Level: 13 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Current - IEC: 12A Voltage - IEC: 400 V Current - UL: 12 A Voltage - UL: 300 V Color: Green Contact Mating Finish: Tin Package: Bulk Housing Material: Polyamide (PA) , Nylon Material Flammability Rating: UL94 V-0 Standard Package: 50 Mounting Type: Through Hole Insulation Height: 0.472" (12.00mm) Contact Tail Length: 0.154" (3.90mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Phoenix Contact

Win Source Part Number: 1348709-1753657
Category: Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets
Series: COMBICON MSTBV
Type: Header, Male Pins, Shrouded (2 Side)
Number of Positions: 13
Positions Per Level: 13
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Header Orientation: Vertical
Termination Style: Solder
Current - IEC: 12A
Voltage - IEC: 400 V
Current - UL: 12 A
Voltage - UL: 300 V
Color: Green
Contact Mating Finish: Tin
Package: Bulk
Housing Material: Polyamide (PA) , Nylon
Material Flammability Rating: UL94 V-0
Standard Package: 50
Mounting Type: Through Hole
Insulation Height: 0.472" (12.00mm)
Contact Tail Length: 0.154" (3.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Phoenix Contact

Buy Now Datasheet
Pluggable Terminal Blocks - 1753657 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1753657
Pluggable Terminal Blocks 1753657
Pluggable Terminal Blocks 13 Pos 5mm pitch Through Hole Header

Pluggable Terminal Blocks 13 Pos 5mm pitch Through Hole Header

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1348709-1753657 1753657
Product Name Connectors, Interconnects - Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Product Type IC Headers
Mounting Through-Hole; Through Hole
RoHS Compliant RoHS Compliant
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9488 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, FG-S - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Contact Plating Gold
View Details
Headers & Wire Housings - G125-MH15005L1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details
Double Ended Turret Terminal .082
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details