Amphenol Communications Solutions Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions 10076222-101LF

Description
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions - 25P9488 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions
25P9488
Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions 25P9488
BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 72 POSITION; Product Range:FCI ZipLine Series; No. of Contacts:72Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:12Rows; Row Pitch:1.8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25P9488
Product Name Backplane Connector, Header, 72 Position; Product Range Amphenol Communications Solutions
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

IC Socket Adapters - 5096309 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Specs
Product Type IC Headers
View Details
C-Series H-Pin® Socket: Accelerated life testing solution -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; QFNL; Test
Operating Temperature 200 C (392 F)
View Details
DDR4 SMT - 10148176-2301J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details