PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1733596

Description
TERM BLOCK 4POS 55DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 4POS 55DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5987-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5987-ND
Terminal Blocks - Wire to Board 277-5987-ND
TERM BLOCK 4POS 55DEG 5.08MM PCB

TERM BLOCK 4POS 55DEG 5.08MM PCB

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1733596
Connectors >> Screw terminal 1733596
1x4P 17.5A 400V Green 14~30 Straight 5.08mm 1 4 Plugin,P=5.08mm Screw terminal ROHS

1x4P 17.5A 400V Green 14~30 Straight 5.08mm 1 4 Plugin,P=5.08mm Screw terminal ROHS

Supplier's Site Datasheet
Terminal Block, Pcb, 4 Position, 26-14Awg; Pitch Spacing Phoenix Contact - 71C4131 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 4 Position, 26-14Awg; Pitch Spacing Phoenix Contact
71C4131
Terminal Block, Pcb, 4 Position, 26-14Awg; Pitch Spacing Phoenix Contact 71C4131
TERMINAL BLOCK, PCB, 4 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 4 POSITION, 26-14AWG; Pitch Spacing:5.08mm; No. of Positions:4Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Colour:Green RoHS Compliant: Yes

Supplier's Site
Fixed Terminal Blocks - 1733596 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1733596
Fixed Terminal Blocks 1733596
Fixed Terminal Blocks 4P 5.08mm 35DEG

Fixed Terminal Blocks 4P 5.08mm 35DEG

Buy Now Datasheet

Technical Specifications

  DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5987-ND 1733596 71C4131 1733596
Product Name Terminal Blocks - Wire to Board Connectors >> Screw terminal Terminal Block, Pcb, 4 Position, 26-14Awg; Pitch Spacing Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB Straight
Features Interlocking (Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15303 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 19
Body Material Glass Epoxy
View Details
Terminal Block for 6 Wire Cable - 82021000 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
PCB Terminal Blocks - 1444293 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Approvals RoHS Compliant
View Details