Keystone Electronics Corp. GEE Turret Terminal Board 15303

Description
Part Number: 15303 # of Terminals: 19 Length: 7.875 [200.0] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Description
Part Number: 15303 # of Terminals: 19 Length: 7.875 [200.0] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GEE Turret Terminal Board, part number 15303, features 19 terminals and is constructed from glass epoxy material, rated for continuous operation at temperatures up to 300°F (155°C). The board measures 7.875 inches in length and 0.500 inches in width. It is designed to meet commercial and military specifications, making it suitable for various applications. The terminals are made of brass and are staked in all holes except for the end mounting holes. This product is produced in large quantities, which helps reduce costs associated with tooling and setup for non-standard boards. Availability is subject to stock and minimum order requirements.

Datasheet Summary
Powered by GS/AI

The GEE Turret Terminal Board, part number 15303, features 19 terminals and is constructed from glass epoxy material, rated for continuous operation at temperatures up to 300°F (155°C). The board measures 7.875 inches in length and 0.500 inches in width. It is designed to meet commercial and military specifications, making it suitable for various applications. The terminals are made of brass and are staked in all holes except for the end mounting holes. This product is produced in large quantities, which helps reduce costs associated with tooling and setup for non-standard boards. Availability is subject to stock and minimum order requirements.

Suppliers

Company
Product
Description
Supplier Links
GEE Turret Terminal Board - 15303 - Keystone Electronics Corp.
New Hyde Park, NY, USA
GEE Turret Terminal Board
15303
GEE Turret Terminal Board 15303
Part Number: 15303 # of Terminals: 19 Length: 7.875 [200.0] Material: Glass Epoxy Terminal Type: Turret - 1503 Width: .500 [12.7] No longer a stocking item. Subject to stock availability and minimum order requirements

Part Number: 15303

  • # of Terminals: 19
  • Length: 7.875 [200.0]
  • Material: Glass Epoxy
  • Terminal Type: Turret - 1503
  • Width: .500 [12.7]
  • No longer a stocking item. Subject to stock availability and minimum order requirements
Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp.
Product Category Terminal Blocks
Product Number 15303
Product Name GEE Turret Terminal Board
Termination Options Turret - 1503
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7794-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Snap-Fit
View Details
Terminals - Screw Connectors - 36-7762-SEMS-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
View Details
Miniature Turret Term Board - 15299 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1559
# of Contacts 50
Body Material Glass Epoxy
View Details
Miniature Turret Term Board - 15230 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1526
# of Contacts 50
Body Material Glass Epoxy
View Details