PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1733583

Description
TERM BLOCK 3POS 55DEG 5.08MM PCB
Request a Quote Datasheet
Description
TERM BLOCK 3POS 55DEG 5.08MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-5766-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-5766-ND
Terminal Blocks - Wire to Board 277-5766-ND
TERM BLOCK 3POS 55DEG 5.08MM PCB

TERM BLOCK 3POS 55DEG 5.08MM PCB

Buy Now Datasheet
PCB Terminal Blocks - 1895887 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Terminal Blocks
1895887
PCB Terminal Blocks 1895887
Phoenix Contact 1733583

Phoenix Contact 1733583

Supplier's Site
Fixed Terminal Blocks - 1733583 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1733583
Fixed Terminal Blocks 1733583
Fixed Terminal Blocks 3P 5.08mm 35DEG

Fixed Terminal Blocks 3P 5.08mm 35DEG

Buy Now Datasheet
Terminal Block, Pcb, 5.08Mm, 3Way; Pitch Spacing Phoenix Contact - 71C4130 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pcb, 5.08Mm, 3Way; Pitch Spacing Phoenix Contact
71C4130
Terminal Block, Pcb, 5.08Mm, 3Way; Pitch Spacing Phoenix Contact 71C4130
TERMINAL BLOCK, PCB, 5.08MM, 3WAY; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

TERMINAL BLOCK, PCB, 5.08MM, 3WAY; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.5mm²; Wire Connection Method:Screw; Rated Current:10A; Rated Voltage:300V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Screw terminal
1733583
Connectors >> Screw terminal 1733583
1x3P 17.5A 400V Green 14~30 Straight 5.08mm 1 3 Plugin,P=5.08mm Screw terminal ROHS

1x3P 17.5A 400V Green 14~30 Straight 5.08mm 1 3 Plugin,P=5.08mm Screw terminal ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-5766-ND 1895887 1733583 71C4130 1733583
Product Name Terminal Blocks - Wire to Board PCB Terminal Blocks Fixed Terminal Blocks Terminal Block, Pcb, 5.08Mm, 3Way; Pitch Spacing Phoenix Contact Connectors >> Screw terminal
Mounting Options PCB PCB; Through hole Straight
Features Interlocking (Side)
# of Contacts 3 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Orientation 55° (125°) Angle with Board 35 deg
Unlock Full Specs
to access all available technical data

Similar Products

DIN-rail Wiring Terminal Board with CJC Circuit - PCLD-8710-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
Type 96.04 - socket with screw (box clamp) terminals - 9604 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals CSA Mark (US, NRTL/C); IMQ-grande, EAC-1, CSA, cRUus, ukca
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
8 x 4 to 20 mA in passive - profibus-interface-8-x-4-to-20-ma-in-passive - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pcb Terminal Block, 1Pos, Pbt, 40A, 1Kv; Pitch Spacing Blockmaster Electronics - 21AJ9736 - Newark, An Avnet Company
Specs
Voltage Rating 1000 volts
Current Rating 40 amps
View Details