PHOENIX CONTACT USA Terminal Block Jumpers 1733208

Description
6 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet
Description
6 Position Terminal Block, Cross Connection Jumper Flat Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Jumpers - 277-5870-ND - DigiKey
Thief River Falls, MN, United States
Terminal Block Jumpers
277-5870-ND
Terminal Block Jumpers 277-5870-ND
6 Position Terminal Block, Cross Connection Jumper Flat Pins

6 Position Terminal Block, Cross Connection Jumper Flat Pins

Buy Now Datasheet
PCB Connector Accessories - 8020695 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Connector Accessories
8020695
PCB Connector Accessories 8020695
Insertion bridge, 5mm, 5.08mm, 6 way

Insertion bridge, 5mm, 5.08mm, 6 way

Supplier's Site
Conn Accessories, Insertion Bridge M 6 Pos 5Mm/5.08Mm Phoenix Contact - 14X5376 - Newark, An Avnet Company
Chicago, IL, United States
Conn Accessories, Insertion Bridge M 6 Pos 5Mm/5.08Mm Phoenix Contact
14X5376
Conn Accessories, Insertion Bridge M 6 Pos 5Mm/5.08Mm Phoenix Contact 14X5376
CONN ACCESSORIES, INSERTION BRIDGE M 6 POS 5MM/5.08MM

CONN ACCESSORIES, INSERTION BRIDGE M 6 POS 5MM/5.08MM

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-5870-ND 8020695 14X5376
Product Name Terminal Block Jumpers PCB Connector Accessories Conn Accessories, Insertion Bridge M 6 Pos 5Mm/5.08Mm Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-10121ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Block Wire Ferrules - 1920-1828-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers