TERM BLK 12P SIDE ENT 3.81MM PCB
Printed Circuit Terminal Block, 10 A Nominal Current, 160 V Nominal Voltage
Compact design with a reliable connection technique for industrial printed circuit boards.
Fixed Terminal Blocks 12P 3.81mm 90DEG
TERMINAL BLOCK, PCB, 12 POSITION, 26-16AWG; Pitch Spacing:3.81mm; No. of Positions:12Position
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 277-1956-ND | 70054367 | 1727117 | 71C4122 |
| Product Name | Terminal Blocks - Wire to Board | Terminal Block; 10 A; 160 V; 3.81 mm; 26 to 16 AWG; 12; Screw; Solder; 2.5 kV | Fixed Terminal Blocks | Terminal Block, Pcb, 12 Position, 26-16Awg; Pitch Spacing Phoenix Contact |
| Mounting Options | PCB | PCB | ||
| # of Contacts | 12 | 12 | ||
| Contacts Pitch | 3.81 mm (0.15 inches) | 3.81 mm (0.15 inches) | ||
| Orientation | 180° | 90° | Straight | |
| Body Material | Polyamide (PA), Nylon |