TERM BLK 3P SIDE ENT 5.08MM PCB
Pitch Spacing:5.08mm; No. of Positions:3Positions
17.5 A Nominal Current, 5.08 mm Pitch, Screw Connection Type, Printed Circuit Terminal Block
Sturdy housings with an extremely precise pitch.
Fixed Terminal Blocks 3P 5.08mm 90DEG
17.5A 250V Green 14~30 Straight 5.08mm 2 3 Plugin,P=5.08mm Screw terminal ROHS
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks | Terminal Blocks |
| Product Number | 1930615 | 277-1370-ND | 71C4106 | 70054451 | 1725041 | 1725041 |
| Product Name | PCB Terminal Blocks | Terminal Blocks - Wire to Board | Pitch Spacing Phoenix Contact | Block, Terminal; 17.5 A; 250 V; 5.08 mm; 26 to 14 AWG; 3; Screw; Soldering; PA | Fixed Terminal Blocks | Connectors >> Screw terminal |
| Mounting Options | PCB; Through hole | PCB | PCB | Straight | ||
| Termination Options | Screw Clamp; Screw | Screw Clamp; Fixed/Solder | Screw Clamp; Screw | Screw Clamp | ||
| Approvals | RoHS Compliant | CSA Mark (US, NRTL/C); UL Listing Mark; UL Recognized Component Mark (US and Canadian) | VDE Component Mark; UL 94 V-0 | |||
| # of Contacts | 6 | 3 | 3 | |||
| Contacts Pitch | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) | 5.08 mm (0.20 inches) |