PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1718287

Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 4POS STR 7.62MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-6820-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-6820-ND
Terminal Blocks - Headers, Plugs and Sockets 277-6820-ND
TERM BLOCK PLUG 4POS STR 7.62MM

TERM BLOCK PLUG 4POS STR 7.62MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1718287 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1718287
Pluggable Terminal Blocks 1718287
Pluggable Terminal Blocks 4 Pos 7.62mm Invert Plug 24-10AWG Screw

Pluggable Terminal Blocks 4 Pos 7.62mm Invert Plug 24-10AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-6820-ND 1718287
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Latch Lock
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
# of Contacts 4 4
Unlock Full Specs
to access all available technical data

Similar Products

DB25 DIN-rail Wiring Board - ADAM-3925-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Actuator terminal block - 2000-5310/1101-951 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
Terminal Block, Barrier, 3 Position, 10-3Awg; No. Of Rows Blockmaster Electronics - 12P6749 - Newark, An Avnet Company
Specs
Mounting Options Panel Mount; Panel Mount
North American 10 to 3 AWG
Voltage Rating 600 volts
View Details