PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1714942

Description
TERM BLK 3P SIDE ENT 6.35MM PCB
Request a Quote Datasheet
Description
TERM BLK 3P SIDE ENT 6.35MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-13758-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-13758-ND
Terminal Blocks - Wire to Board 277-13758-ND
TERM BLK 3P SIDE ENT 6.35MM PCB

TERM BLK 3P SIDE ENT 6.35MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1714942 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1714942
Fixed Terminal Blocks 1714942
Fixed Terminal Blocks 32A 500V 3-Position PC terminal block

Fixed Terminal Blocks 32A 500V 3-Position PC terminal block

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-13758-ND 1714942
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options PCB PCB
Features Interlocking (Side)
# of Contacts 3 3
Contacts Pitch 6.35 mm (0.25 inches) 6.35 mm (0.25 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

DB9 to 10-pin wiring board - OPT1-DB9E-AE - Advantech
Specs
Termination Options Screw Clamp
View Details
Type 93.65 - Push-In terminal socket - 9365 - Finder S.p.A. con unico socio
Specs
Termination Options Push-in
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); IMQ-grande, CE-2, EAC-1, CSA, cRUus, ukca, RINA
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics - 12P6771 - Newark, An Avnet Company
Specs
North American 22 to 14 AWG
Voltage Rating 300 volts
Current Rating 25 amps
View Details