PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1710175

Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 5POS STR 5.08MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 1710175-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
1710175-ND
Terminal Blocks - Headers, Plugs and Sockets 1710175-ND
TERM BLOCK PLUG 5POS STR 5.08MM

TERM BLOCK PLUG 5POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1710175 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1710175
Pluggable Terminal Blocks 1710175
Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw

Pluggable Terminal Blocks 5 Pos 5.08mm pitch Plug 24-12 AWG Screw

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 1710175-ND 1710175
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Positions Stamped, Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block Interface Modules - ADAM-3920R-AE - VAST STOCK CO., LIMITED
Specs
Approvals VDE Component Mark; RoHS Compliant
Terminal Block Type Terminal Block Interface Modules
View Details
Terminal Block, Barrier, 6 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6799 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Double-deck terminal block - Fuse terminal block - 2002-2611 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers