PHOENIX CONTACT USA Terminal Blocks - Headers, Plugs and Sockets 1709463

Description
TERM BLOCK PLUG 6POS STR 2.5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 2.5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - 277-11814-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
277-11814-ND
Terminal Blocks - Headers, Plugs and Sockets 277-11814-ND
TERM BLOCK PLUG 6POS STR 2.5MM

TERM BLOCK PLUG 6POS STR 2.5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1709463 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1709463
Pluggable Terminal Blocks 1709463
Pluggable Terminal Blocks PTSM 0,5/6-PL-2,5 WH Plug

Pluggable Terminal Blocks PTSM 0,5/6-PL-2,5 WH Plug

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-11814-ND 1709463
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp; Spring Clamp Push-In
Features Terminal Plug; Latches
Approvals RoHS Compliant VDE Component Mark; RoHS Compliant
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.958 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
2 suppliers
Double-deck terminal block - Through terminal block - 2002-2233/099-000 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4L-09A1-V1-R100 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details