PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1707221

Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet
Description
TERM BLK 3POS SIDE ENTRY 5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-2896-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-2896-ND
Terminal Blocks - Wire to Board 277-2896-ND
TERM BLK 3POS SIDE ENTRY 5MM PCB

TERM BLK 3POS SIDE ENTRY 5MM PCB

Buy Now Datasheet
Terminal Block, Wtb, 3Pos, 5Mm, Th Rohs Compliant Phoenix Contact - 82AH2555 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Wtb, 3Pos, 5Mm, Th Rohs Compliant Phoenix Contact
82AH2555
Terminal Block, Wtb, 3Pos, 5Mm, Th Rohs Compliant Phoenix Contact 82AH2555
TERMINAL BLOCK, WTB, 3POS, 5MM, TH ROHS COMPLIANT: YES

TERMINAL BLOCK, WTB, 3POS, 5MM, TH ROHS COMPLIANT: YES

Supplier's Site
Fixed Terminal Blocks - 1707221 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1707221
Fixed Terminal Blocks 1707221
Fixed Terminal Blocks MKDSO 2.5/ 3-L GN

Fixed Terminal Blocks MKDSO 2.5/ 3-L GN

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 277-2896-ND 82AH2555 1707221
Product Name Terminal Blocks - Wire to Board Terminal Block, Wtb, 3Pos, 5Mm, Th Rohs Compliant Phoenix Contact Fixed Terminal Blocks
Mounting Options PCB
Approvals RoHS Compliant CSA Mark (US, NRTL/C); VDE Component Mark; C-UR-US, CSA, VDE, GOST-R
# of Contacts 3 3
Contacts Pitch 5.00 mm (0.20 inches) 5.00 mm (0.20 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

68-pin DIN-rail SCSI Wiring Board - ADAM-3968-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Type 9D.01 - High current terminal blocks - 9D0154000111 - Finder S.p.A. con unico socio
Specs
Approvals CE Conformity Marks; CSA Mark (US, NRTL/C); CE-2, EAC-1, CSA, cRUus, ukca
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Terminal block - terminal block - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -48 to 41 C (-55 to 105 F)
Body Material Insulation: DuroplastTerminal:4 mm²/16 mm²: copper alloy35 mm²: galvanised steel
View Details
High and Medium-Power Terminal Blocks - HP-AT101-1-03P - BlockMaster Electronics, Inc.
Specs
Termination Options Screw Clamp; Tab Connection
Approvals UL Recognized Component Mark (US and Canadian)
Operating Temperature -25 to 90 C (-13 to 194 F)
View Details