Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TERMINAL BLOCKS
PHOENIX CONTACT USA
1706252 -- PLUGGABLE TERMINAL BLOCKS
PHOENIX CONTACT USA
Pluggable Terminal Blocks
1706252
Description
Pluggable Terminal Blocks FMC 0,5/11-ST- 2,54 C1
VAST STOCK CO., LIMITED
Done
Datasheet
Description
Pluggable Terminal Blocks FMC 0,5/11-ST- 2,54 C1
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1706252
Pluggable Terminal Blocks
1706252
Pluggable Terminal Blocks FMC 0,5/11-ST- 2,54 C1
Pluggable Terminal Blocks FMC 0,5/11-ST- 2,54 C1
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Terminal Blocks
Product Number
1706252
Product Name
Pluggable Terminal Blocks
Termination Options
Push-In
Unlock Full Specs
to access all available technical data
Similar Products
Advantech
Terminal Block Interface Modules
ADAM-3978-AE
Specs
Termination Options
Screw Clamp; Screw
Approvals
VDE Component Mark; RoHS Compliant
Terminal Block Type
Terminal Block Interface Modules
View Details
BlockMaster Electronics, Inc.
Terminal Block, Barrier, 3 Position, 22-14Awg; No. Of Rows Blockmaster Electronics
OGM-300NE-03P-C
Specs
North American
22 to 14 AWG
Voltage Rating
300 volts
Current Rating
25 amps
View Details
Festo Corporation
Terminal Blk/Strip Wiring Dev
VMPAL-EPL-CPX
View Details
WAGO
Fuse terminal block
2002-1611
Specs
Mounting Options
35 mm DIN Rail; DIN-35 rail
Termination Options
Push-in CAGE CLAMP ®
Operating Temperature
-60 to 105 C (-76 to 221 F)
View Details
6
suppliers