PHOENIX CONTACT USA Terminal Blocks - Wire to Board 1705676

Description
TERM BLK 4P SIDE ENT 3.81MM PCB
Request a Quote Datasheet
Description
TERM BLK 4P SIDE ENT 3.81MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 277-10985-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
277-10985-ND
Terminal Blocks - Wire to Board 277-10985-ND
TERM BLK 4P SIDE ENT 3.81MM PCB

TERM BLK 4P SIDE ENT 3.81MM PCB

Buy Now Datasheet
Fixed Terminal Blocks - 1705676 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Fixed Terminal Blocks
1705676
Fixed Terminal Blocks 1705676
Fixed Terminal Blocks EMKDS 1.5/ 4-3.81

Fixed Terminal Blocks EMKDS 1.5/ 4-3.81

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number 277-10985-ND 1705676
Product Name Terminal Blocks - Wire to Board Fixed Terminal Blocks
Mounting Options Press Fit PCB
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
# of Contacts 4 4
Contacts Pitch 3.81 mm (0.15 inches) 3.81 mm (0.15 inches)
Orientation 180°
Unlock Full Specs
to access all available technical data

Similar Products

GEE Turret Terminal Board - 15304 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Termination Options Turret - 1503
# of Contacts 26
Body Material Glass Epoxy
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
8 x 4 to 20 mA in - profibus-interface-8-x-4-to-20-ma-in - BARTEC
Specs
Mounting Options Universal Mounting Foot
Operating Temperature -32 to 16 C (-25 to 60 F)
Body Material High-quality thermoplastic
View Details
Pluggable Terminal Blocks - 1444093 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details