PHOENIX CONTACT USA Contact, Socket, 0.14-0.56Mm2, Crimp; Product Range Phoenix Contact 1599600

Description
CONTACT, SOCKET, 0.14-0.56MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes
Description
CONTACT, SOCKET, 0.14-0.56MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 0.14-0.56Mm2, Crimp; Product Range Phoenix Contact - 07AH7305 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 0.14-0.56Mm2, Crimp; Product Range Phoenix Contact
07AH7305
Contact, Socket, 0.14-0.56Mm2, Crimp; Product Range Phoenix Contact 07AH7305
CONTACT, SOCKET, 0.14-0.56MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes

CONTACT, SOCKET, 0.14-0.56MM2, CRIMP; Product Range:M23 PRO Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:-; Wire Size AWG Min:-; For Use With:Phoenix M23 Circular Housing Connectors; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 07AH7305
Product Name Contact, Socket, 0.14-0.56Mm2, Crimp; Product Range Phoenix Contact
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123343-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Tungsten Filaments - 0482029 - 0482029 - Umicore Metal Deposition Solutions
Umicore Metal Deposition Solutions
Specs
Type Cathodic Emitters / Filaments
View Details
2 suppliers