Model No.
SNT5-2
Description
AA Pos Spring Contact, PCB Mounting
Material
Brass
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$
Price, 500 pieces
$
Price, 1000 pieces
$0.11
Package Size
1000 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg#1015-01.pdf
Two Cell In-Line Holder - Dwg# 1015-02.pdf
Two Cell Side by Side Holder - Dwg# 1015-03.pdf
Three Cell Side by Side Holder - Dwg# 1015-04.pdf
Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Memory Protection Devices, Inc.
Done
Datasheet
Description
Model No.
SNT5-2
Description
AA Pos Spring Contact, PCB Mounting
Material
Brass
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$
Price, 500 pieces
$
Price, 1000 pieces
$0.11
Package Size
1000 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg#1015-01.pdf
Two Cell In-Line Holder - Dwg# 1015-02.pdf
Two Cell Side by Side Holder - Dwg# 1015-03.pdf
Three Cell Side by Side Holder - Dwg# 1015-04.pdf
Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Model No.
SNT5-2
Description
AA Pos Spring Contact, PCB Mounting
Material
Brass
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$
Price, 500 pieces
$
Price, 1000 pieces
$0.11
Package Size
1000 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg#1015-01.pdf
Two Cell In-Line Holder - Dwg# 1015-02.pdf
Two Cell Side by Side Holder - Dwg# 1015-03.pdf
Three Cell Side by Side Holder - Dwg# 1015-04.pdf
Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Model No.
SNT5-2
Description
AA Pos Spring Contact, PCB Mounting
Material
Brass
Contact Material
Nickel plated overall
Color
Accessories
Price, 100 pieces
$
Price, 500 pieces
$
Price, 1000 pieces
$0.11
Package Size
1000 pieces
Lead Time
4-6 weeks
Standard Product
Yes
Distributor stocked
Yes
Comments
Made in China
Reference Drawings for Applications:
Single Cell Holder - Dwg#1015-01.pdf
Two Cell In-Line Holder - Dwg# 1015-02.pdf
Two Cell Side by Side Holder - Dwg# 1015-03.pdf
Three Cell Side by Side Holder - Dwg# 1015-04.pdf
Four Cell Side by Side Holder - Dwg# 1015-05.pdf
Supplier's Site
Datasheet
Technical Specifications
Memory Protection Devices, Inc.
Product Category
Electrodes and Electrode Materials
Product Number
SNT5-2
Product Name
AA Cell Contact
Type
Contact
Material
Base Metal
Shape / Form
Custom / Application Specific; Button; Stamping
Plating / Coating
Nickel
Unlock Full Specs
to access all available technical data
Similar Products
Dexmet® Corporation, a part of PPG’s engineered materials division