Cable Assembly 32.8' (10.00m)
Phoenix Contact 1408746 Ethernet Cable
CBL CIRC 8POS FEM TO WIRE 32.8'
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 1408746-ND | 8033216 | 1408746 |
| Product Name | Circular Cable Assemblies | Ethernet Cable | Cable Assemblies - Circular Cable Assemblies |
| Application | LAN / Ethernet; Networking | LAN / Ethernet; Networking | |
| Cable Length | 32.8 ft (99.97 dm) | 32.81 ft (100 dm) | 32.8 ft (99.97 dm) |
| Standards / Certifications | RoHS | RoHS |