PHOENIX CONTACT USA Fiber Optic Cables 1400683

Description
Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 6.6' (2.0m)
Request a Quote Datasheet
Description
Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 6.6' (2.0m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Cables - 1400683-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Cables
1400683-ND
Fiber Optic Cables 1400683-ND
Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 6.6' (2.0m)

Cable Fiber Optic LC Duplex To SCRJ Duplex 50/125 6.6' (2.0m)

Buy Now Datasheet
Sheung Wan, Hong Kong
Fiber Optic Cable Assemblies
1400683
Fiber Optic Cable Assemblies 1400683
Fiber Optic Cable Assemblies FOC-LC:A-SJ:A-GZ02/2

Fiber Optic Cable Assemblies FOC-LC:A-SJ:A-GZ02/2

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Fiber Optic Cables Fiber Optic Cables
Product Number 1400683-ND 1400683
Product Name Fiber Optic Cables Fiber Optic Cable Assemblies
Fiber Mode Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 5368604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type ST; Pigtail
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details