Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
PHOENIX CONTACT GMBH & CO. KG
1342719 -- HMI DISPLAYS
Phoenix Contact GmbH & Co. KG
HMI Displays
1342719
Description
Phoenix Contact 1342719 Touch Screen HMI
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Phoenix Contact 1342719 Touch Screen HMI
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
HMI Displays
2671833
HMI Displays
2671833
Phoenix Contact 1342719 Touch Screen HMI
Phoenix Contact 1342719 Touch Screen HMI
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Human Machine Interfaces
Product Number
2671833
Product Name
HMI Displays
I/O Interfaces
4 x SPI
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
POLARIS Smart HMI 7" W
polaris smart hmi 7 w 2
Specs
Configuration
Panel
Display Options
Touch Screen
Operating Temperature
-20 to 60 F (-29 to 16 C)
View Details
Advantech
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech
VUE-3215-FD25PX-N3
Specs
Screen
Graphic
Resolution
1920 x 1080 Pixels
Display Size
21.5 inch (546 mm)
View Details
Sensata Technologies
DP1200 Digital Readout
Specs
Configuration
Panel
I/O Interfaces
RS232; USB
Type
Flat Panel Display
View Details
Festo Corporation
Machine Interface
CDPX-X-E2-W-15-EX2
Specs
Display Options
Color
Operating Temperature
-4 to 131 F (-20 to 55 C)
View Details