Advantech Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech VUE-3215-FD25PX-N3

Description
TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet
Description
TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech - 28AK4975 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech
28AK4975
Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech 28AK4975
TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

TOUCH SCREEN, FHD, 21.5", 240VAC, PCAP; Meter Display Type:Full HD TFT LED LCD Color; Display Size:522.44mm x 315.91mm; Display Resolution:1920 x 1080 Pixels; Screen Size:21.5"; Supply Voltage Min:100VAC; Supply Voltage Max:240VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Human Machine Interfaces
Product Number 28AK4975
Product Name Touch Screen, Fhd, 21.5, 240Vac, Pcap; Meter Display Type Advantech
Screen Graphic
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen, Fhd, 27, 240Vac, Pcap; Meter Display Type Advantech - 28AK4978 - Newark, An Avnet Company
Specs
Screen Graphic
Resolution 1920 x 1080 Pixels
Display Size 27.0 inch (686 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
Machine Interface - 2171-CDPX-X-E1-W-10-ND - DigiKey
Specs
Display Options Color; Touch Screen
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details