Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
WIRE TERMINALS
PHOENIX CONTACT USA
1155601 -- TERMINALS - SPECIALIZED CONNECTORS
PHOENIX CONTACT USA
Terminals - Specialized Connectors
1155601
Description
BUSBAR CONNECTOR, FIVE-POSITION
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
BUSBAR CONNECTOR, FIVE-POSITION
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
277-1155601-ND
Terminals - Specialized Connectors
277-1155601-ND
BUSBAR CONNECTOR, FIVE-POSITION
BUSBAR CONNECTOR, FIVE-POSITION
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Wire Terminals
Product Number
277-1155601-ND
Product Name
Terminals - Specialized Connectors
Terminal Type
Busbar Clip
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Connector Contacts
0603-16-2001
Specs
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm
2
View Details
Keystone Electronics Corp.
Terminals - Quick Connects, Quick Disconnect Connectors
1256
Specs
Terminal Type
Angled - 90°
Material
Brass
View Details
2
suppliers
Shenzhen Milvent Technology Co., Limited
3 pin terminal block connector headlight socket
3 pin terminal block connector headlight socket
Specs
Terminal Type
Connector Socket
View Details
BRIM Electronics, Inc.
Ring Terminal, Insulated
Specs
Material
Copper
Features
Insulated
View Details