PHOENIX CONTACT USA Distribution Blocks 1028069

Description
Phoenix Contact 1028069
Request a Quote Datasheet
Description
Phoenix Contact 1028069
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Blocks - 2072811 - RS Components, Ltd.
Corby, Northants, United Kingdom
Distribution Blocks
2072811
Distribution Blocks 2072811
Phoenix Contact 1028069

Phoenix Contact 1028069

Supplier's Site
Terminal Blocks - Specialized - 277-18260-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Specialized
277-18260-ND
Terminal Blocks - Specialized 277-18260-ND
DISTRIBUTION BLOCK RED

DISTRIBUTION BLOCK RED

Buy Now Datasheet
DIN Rail Terminal Blocks - 1028069 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
DIN Rail Terminal Blocks
1028069
DIN Rail Terminal Blocks 1028069
DIN Rail Terminal Blocks PTFIX 2X2,5 RD

DIN Rail Terminal Blocks PTFIX 2X2,5 RD

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 2072811 277-18260-ND 1028069
Product Name Distribution Blocks Terminal Blocks - Specialized DIN Rail Terminal Blocks
Approvals RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Terminal Block Type Distribution Blocks Single Feed Through DIN Rail Terminal Blocks
Body Material Polyamide
Mounting Options Direct Mount
Termination Options Spring Clamp Push-In
Unlock Full Specs
to access all available technical data

Similar Products

Type 94.94 - Screw terminal (Box clamp) socket - 9494 - Finder S.p.A. con unico socio
Specs
Termination Options Screw Clamp; Clamp
Approvals EAC-1, ukca
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Terminals - 2867.0/100 - Powell Electronics, Inc.
Specs
Mounting Options H0.75/8-D
North American 18 AWG
View Details
Double-deck terminal block - Component Terminal Block with Diode - 2002-2211/1000-411 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin SCSI and IDC DIN-rail Wiring Board -  - Advantech
Specs
Mounting Options Universal Mounting Foot
View Details