PHOENIX CONTACT USA Photovoltaic (Solar Panel) Connector Assemblies 1017635

Description
Female Coupler Connector 1.5mm² ~ 6.0mm²
Request a Quote Datasheet
Description
Female Coupler Connector 1.5mm² ~ 6.0mm²
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photovoltaic (Solar Panel) Connector Assemblies - 277-18224-ND - DigiKey
Thief River Falls, MN, United States
Photovoltaic (Solar Panel) Connector Assemblies
277-18224-ND
Photovoltaic (Solar Panel) Connector Assemblies 277-18224-ND
Female Coupler Connector 1.5mm² ~ 6.0mm²

Female Coupler Connector 1.5mm² ~ 6.0mm²

Buy Now Datasheet
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact - 56AC7328 - Newark, An Avnet Company
Chicago, IL, United States
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
56AC7328
Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact 56AC7328
PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

PHOTOVOLTAIC CONN, RCPT, 3POS, CABLE; Product Range:PRC-Connector Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Screw Socket; Coupling Style:Snap-In; Connector Body RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 277-18224-ND 56AC7328
Product Name Photovoltaic (Solar Panel) Connector Assemblies Photovoltaic Conn, Rcpt, 3Pos, Cable; Product Range Phoenix Contact
Coupling / Adapter Coupling / Adapter Coupling / Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 026-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details
Terminal Block Wire Ferrules - 2842.0-ND - DigiKey
Specs
Connector Type DIN Connector
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5477/1102-953-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details