PHOENIX CONTACT USA Bushings, Grommets 0801672

Description
"Frame Grommet 0.039"" ~ 0.079"" (1.00mm ~ 2.00mm) Gray"
Request a Quote Datasheet
Description
"Frame Grommet 0.039"" ~ 0.079"" (1.00mm ~ 2.00mm) Gray"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings, Grommets - 0801672-ND - DigiKey
Thief River Falls, MN, United States
Bushings, Grommets
0801672-ND
Bushings, Grommets 0801672-ND
"Frame Grommet 0.039"" ~ 0.079"" (1.00mm ~ 2.00mm) Gray"

"Frame Grommet 0.039"" ~ 0.079"" (1.00mm ~ 2.00mm) Gray"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Grommets
Product Number 0801672-ND
Product Name Bushings, Grommets
Material Plastic; Poly (Styrene-Ethylene-Butadiene-Styrene) Elastomer, SEBS
Unlock Full Specs
to access all available technical data

Similar Products

Grommets for Holes in Sheet Metal - GRO-1-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.8900 inch (22.61 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Rubber Grommet - 739 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Inside Diameter 0.2500 inch (6.35 mm)
View Details
3 suppliers
Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details