Bansbach Easylift® Pneumatic Linear Units

Description
With this pneumatic linear unit, considerable loads can be moved very quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in many fields. We offer a wide range of special pneumatic cylinders. Each cylinder will be exactly, individually, developed and manufactured according to the customer's requirements. Contact us and we will find the perfect cylinder for your application. Product characteristics: piston rod diameter: 40 mm speed: up to 1 m/sec function: double operating with end damping stroke: up to 300 mm transverse force: up to 600N stroke force: up to 560N temperature range: -20 °C - +80 °C operating pressure: 6 bar retraction force: 510N
Request a Quote
Description
With this pneumatic linear unit, considerable loads can be moved very quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in many fields. We offer a wide range of special pneumatic cylinders. Each cylinder will be exactly, individually, developed and manufactured according to the customer's requirements. Contact us and we will find the perfect cylinder for your application. Product characteristics: piston rod diameter: 40 mm speed: up to 1 m/sec function: double operating with end damping stroke: up to 300 mm transverse force: up to 600N stroke force: up to 560N temperature range: -20 °C - +80 °C operating pressure: 6 bar retraction force: 510N
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Linear Units -  - Bansbach Easylift®
Melbourne, FL, United States
Pneumatic Linear Units
Pneumatic Linear Units
With this pneumatic linear unit, considerable loads can be moved very quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in many fields. We offer a wide range of special pneumatic cylinders. Each cylinder will be exactly, individually, developed and manufactured according to the customer's requirements. Contact us and we will find the perfect cylinder for your application. Product characteristics: piston rod diameter: 40 mm speed: up to 1 m/sec function: double operating with end damping stroke: up to 300 mm transverse force: up to 600N stroke force: up to 560N temperature range: -20 °C - +80 °C operating pressure: 6 bar retraction force: 510N

With this pneumatic linear unit, considerable loads can be moved very
quickly. Due to the special guiding, transverse forces up to 600 N are no problem. The very short end damping allows a controlled movement of the load. The cylinder becomes a very efficient height adjustment, which can be used in many fields.

We offer a wide range of special pneumatic cylinders. Each cylinder
will be exactly, individually, developed and manufactured according to the customer's requirements.

Contact us and we will find the perfect cylinder for your application.

Product characteristics:

  • piston rod diameter: 40 mm
  • speed: up to 1 m/sec
  • function: double operating with end damping
  • stroke: up to 300 mm
  • transverse force: up to 600N
  • stroke force: up to 560N
  • temperature range: -20 °C - +80 °C
  • operating pressure: 6 bar
  • retraction force: 510N
Supplier's Site

Technical Specifications

  Bansbach Easylift®
Product Category Air Cylinders
Product Name Pneumatic Linear Units
Stroke 11.81 inch (300 mm)
Rated Load/Force 135 lbs (61.17 kg)
Shaft Diameter 1.57 inch (40 mm)
Operating Temperature -4 to 176 F (-20 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mountable Pneumatic Round Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.9843 inch (25 mm)
View Details
Pneumatic Cylinders With Guided Piston Rod -  - Bansbach Easylift®
Specs
Stroke 33.46 inch (850 mm)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
Shaft Diameter 0.7874 inch (20 mm)
View Details
Customized Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 7.87 inch (200 mm)
Rated Load/Force 243 lbs (110 kg)
Operating Pressure 87.02 to 145 psi (61.24 to 102 m H2O)
View Details
Compact Pneumatic Cylinders -  - Bansbach Easylift®
Specs
Stroke 0.7874 to 1.18 inch (20 to 30 mm)
Operating Pressure 87.02 psi (61.24 m H2O)
Shaft Diameter 1.18 to 1.97 inch (30 to 50 mm)
View Details