PHD, Inc. Reed/Hall-Effect/Magnetic Switch ML301091

Description
PROXIMITY SWITCH, COMPACT 10-30 VDC, 20 MA. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH, COMPACT 10-30 VDC, 20 MA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Reed/Hall-Effect/Magnetic Switch - 8808121 - Radwell International
Willingboro, NJ, United States
Reed/Hall-Effect/Magnetic Switch
8808121
Reed/Hall-Effect/Magnetic Switch 8808121
PROXIMITY SWITCH, COMPACT 10-30 VDC, 20 MA. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH, COMPACT 10-30 VDC, 20 MA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Linear Position Sensors
Product Number 8808121
Product Name Reed/Hall-Effect/Magnetic Switch
Sensor Technology Hall Effect Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Linear Displacement and Level Measurement Probe - SANTEST GYMR6 - Exsenco, LLC
Specs
Body Shape Cylindrical
Measurement Range 0.5906 to 295 inch (15 to 7500 mm)
Linearity 0.0250 ±% Full Scale
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
linear-sensors - LD0-CAA1B-1213-3D60-H2M - POSITAL B.V.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Cylindrical; Threaded Barrel; Rectangular
Measurement Range 118 inch (3000 mm)
View Details