Jergens, Inc. Bottom Flange Swing Cylinders 60663

Description
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting available Highly adaptable flange mount design (Clamping Arms sold separately) Note(s): The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.
Request a Quote Datasheet
Description
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting available Highly adaptable flange mount design (Clamping Arms sold separately) Note(s): The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bottom Flange Swing Cylinders - 60663 - Jergens, Inc.
Cleveland, OH, United States
Bottom Flange Swing Cylinders
60663
Bottom Flange Swing Cylinders 60663
Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device. Features, Benefits, & Product Specifications: Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max. Manifold mounting or standard plumbing Single & Double Acting available Highly adaptable flange mount design (Clamping Arms sold separately) Note(s): The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number). WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action. CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.

Jergens Bottom Flange Swing Cylinders offer versatility as a through-hole bottom mount or top plate mounting device.
Features, Benefits, & Product Specifications:

  • Clamping Capacity: 1,100 lbs. - 5,000 lbs. Max.
  • Manifold mounting or standard plumbing
  • Single & Double Acting available
  • Highly adaptable flange mount design (Clamping Arms sold separately)

Note(s):

  • The piston rotates 90° to the right, but may be ordered with 90° left rotation (add -LH to clamp part number) or no rotation (add -SP to clamp part number).
  • WARNING: All Swing Cylinders must be used with Flow Limit Valves to dampen the rotating action.
  • CAUTION: Don't allow the swing arm to contact the workpiece or fixture while rotating.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Air Cylinders
Product Number 60663
Product Name Bottom Flange Swing Cylinders
Mounting Flange
Unlock Full Specs
to access all available technical data

Similar Products

Double Acting Cylinders - 60341 - Jergens, Inc.
Specs
Stroke 1 inch (25.4 mm)
Rated Load/Force 9300 lbs (4218 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Double Acting Cylinders - 60350 - Jergens, Inc.
Specs
Stroke 2 inch (50.8 mm)
Rated Load/Force 3000 lbs (1361 kg)
Operating Pressure 3000 psi (2111 m H2O)
View Details
Intensifier Cylinders - 60596 - Jergens, Inc.
Specs
Stroke 0.2500 inch (6.35 mm)
View Details