Jergens, Inc. Acorn Nuts 10504

Description
Jergens Acorn Nuts are used to cover threaded ends to protect them from dirt, grit, or damage to the thread. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet
Description
Jergens Acorn Nuts are used to cover threaded ends to protect them from dirt, grit, or damage to the thread. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Acorn Nuts - 10504 - Jergens, Inc.
Cleveland, OH, United States
Acorn Nuts
10504
Acorn Nuts 10504
Jergens Acorn Nuts are used to cover threaded ends to protect them from dirt, grit, or damage to the thread. Features, Benefits, & Product Specifications: Material: Low Carbon Steel Finish: Black Oxide Heat Treat: Case Hardened Thread: 2B-UNC

Jergens Acorn Nuts are used to cover threaded ends to protect them from dirt, grit, or damage to the thread.
Features, Benefits, & Product Specifications:

  • Material: Low Carbon Steel
  • Finish: Black Oxide
  • Heat Treat: Case Hardened
  • Thread: 2B-UNC
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Nuts
Product Number 10504
Product Name Acorn Nuts
Type Acorn Nut
Unlock Full Specs
to access all available technical data

Similar Products

Jam Nuts - 60967 - Jergens, Inc.
Jergens, Inc.
Specs
Type Locknut; Jam Nut
Size 1 7/8-16
Material Steel; C1018 Low Carbon Steel
View Details
Stainless Steel Flange Nuts - 20007 - Jergens, Inc.
Specs
Type Flange Nut
Size 5/8"; 5/8-11
Material Stainless Steel; 303 Stainless Steel
View Details
Stainless Steel Flange Nuts - 20006 - Jergens, Inc.
Specs
Type Flange Nut
Size 1/2"; 1/2-13
Material Stainless Steel; 303 Stainless Steel
View Details
Flange Nuts - 19907 - Jergens, Inc.
Specs
Type Flange Nut
Size 5/8"; 5/8-11
Material Steel; Low Carbon Steel
View Details