Jergens, Inc. 2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism 70166-SS

Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 2,090 lbs Used for applications where a straight pulling action is required Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 2,090 lbs Used for applications where a straight pulling action is required Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70166-SS - Jergens, Inc.
Cleveland, OH, United States
2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism
70166-SS
2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism 70166-SS
Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature. Features, Benefits, & Product Specifications: Body Materials & Finishes: Low Carbon Steel, Zinc Plated 304 Stainless Steel Handle: PVC Dipped Holding capacity up to 2,090 lbs Used for applications where a straight pulling action is required Additional locking mechanism ensures that the clamp remains locked in any condition Note(s): ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Pull Action Latch Toggle Clamps are designed for sealing chambers, doors, mold closures, or other applications requiring closure mechanisms. The handle can be moved to place the clamping U-Bolt or hook around the opposing latch and then pulled down to reach the locked position. The threaded hook or U-Bolt type bars offer an adjustment feature.
Features, Benefits, & Product Specifications:

  • Body Materials & Finishes:
    • Low Carbon Steel, Zinc Plated
    • 304 Stainless Steel
  • Handle: PVC Dipped
  • Holding capacity up to 2,090 lbs
  • Used for applications where a straight pulling action is required
  • Additional locking mechanism ensures that the clamp remains locked in any condition

Note(s):

  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70166-SS
Product Name 2,090 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

HDC2600 Heavy Duty Cam Swing Clamps - 72410 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
200 LB CAP Straight Line Action Toggle Clamps - 70043-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material Steel; Low Carbon Steel, Zinc Plated
Clamping Force 0.2023 lbs (0.0918 kg)
View Details
HDP5500/L Heavy Duty Long Handle Push-Pull Clamp - 72207 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 5507 lbs (2498 kg)
View Details
HDC6750P Heavy Duty Cam Push Clamps - 72413 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1460 lbs (662 kg)
View Details