Te-Co, Inc. Pull Action Toggle Clamp: Holding Capacity: 700 lbs. 34425

Description
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150
Description
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150

Suppliers

Company
Product
Description
Supplier Links
Pull Action Toggle Clamp: Holding Capacity: 700 lbs. - 34425 - Te-Co, Inc.
Union, OH, USA
Pull Action Toggle Clamp: Holding Capacity: 700 lbs.
34425
Pull Action Toggle Clamp: Holding Capacity: 700 lbs. 34425
Product Information Holding Capacity: Part Number 34420: 360 lbs. Part Number 34425: 700 lbs. Part Number 34430: 2000 lbs. Weight (lbs/100 pcs): Part Number 34420: 20 Part Number 34425: 40 Part Number 34430: 150

Product Information

Holding Capacity:

  • Part Number 34420: 360 lbs.
  • Part Number 34425: 700 lbs.
  • Part Number 34430: 2000 lbs.

Weight (lbs/100 pcs):

  • Part Number 34420: 20
  • Part Number 34425: 40
  • Part Number 34430: 150
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34425
Product Name Pull Action Toggle Clamp: Holding Capacity: 700 lbs.
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Beam Clamp IPBC WLL ton 1 - 502100100200210 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.7874 inch (0.0 to 20 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
HDC6750PL Heavy Duty Cam Push Clamps - 72416 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 4500 lbs (2041 kg)
View Details
Clamps - 254664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
View Details
Straight Line Action Toggle Clamp / Mounts with Hex Lock Nut or Directly into Tapped Hole: Holding Capacity: 200 lbs. - 34300 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Push / Pull (Straight Line)
Clamping Force 200 lbs (90.7 kg)
View Details