Te-Co, Inc. Pull Action Toggle Clamp: Holding Capacity: 375 lbs. 34401

Description
Product Information Holding Capacity: 375 lbs. Weight (lbs/100 pcs): 80
Description
Product Information Holding Capacity: 375 lbs. Weight (lbs/100 pcs): 80

Suppliers

Company
Product
Description
Supplier Links
Pull Action Toggle Clamp: Holding Capacity: 375 lbs. - 34401 - Te-Co, Inc.
Union, OH, USA
Pull Action Toggle Clamp: Holding Capacity: 375 lbs.
34401
Pull Action Toggle Clamp: Holding Capacity: 375 lbs. 34401
Product Information Holding Capacity: 375 lbs. Weight (lbs/100 pcs): 80

Product Information

Holding Capacity: 375 lbs.

  • Weight (lbs/100 pcs): 80
Supplier's Site

Technical Specifications

  Te-Co, Inc.
Product Category Hand Clamps
Product Number 34401
Product Name Pull Action Toggle Clamp: Holding Capacity: 375 lbs.
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Vertical Plate Clamps 92 Series WLL ton 2 - 502100200322770 - Certex UK
Specs
Clamping Width 0.0 to 1.26 inch (0.0 to 32 mm)
Clamping Force 4409 lbs (2000 kg)
View Details
Clamps - 254787 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
600 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70011 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Pull Action Toggle Clamp: Holding Capacity: 150 lbs. - 34430 - Te-Co, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Pull Back
Clamping Force 150 lbs (68.03 kg)
View Details