PHD Manufacturing, Inc. Beam Clamp 350 0087PL

Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.6 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet
Description
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.6 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - 350 0087PL - PHD Manufacturing, Inc.
Columbiana, OH, USA
Beam Clamp
350 0087PL
Beam Clamp 350 0087PL
U TYPE MALLEABLE IRON MATERIAL PLAIN/ELECTROGALVANI ZED FINISH 3/4 INCH MAX. JAW CAPACITY .75 MAX. JAW CAPACITY - DECIMAL 3/4 MAX. JAW CAPACITY - FRACTIONAL 1200 LB LOAD CAPACITY 1200 LOAD CAPACITY IN LB SUPPLIED WITH SCREW YES SCREW TYPE SQUARE HEAD APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL ROD SIZE 7/8 INCH PIPE SIZE 8 INCH OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT WEIGHT 0.6 LB LOAD CAPACITY IN LB - UOM LB MAXIMUM JAW CAPACITY - DECIMAL - UOM IN 350 MODEL
  • U TYPE
  • MALLEABLE IRON MATERIAL
  • PLAIN/ELECTROGALVANIZED FINISH
  • 3/4 INCH MAX. JAW CAPACITY
  • .75 MAX. JAW CAPACITY - DECIMAL
  • 3/4 MAX. JAW CAPACITY - FRACTIONAL
  • 1200 LB LOAD CAPACITY
  • 1200 LOAD CAPACITY IN LB
  • SUPPLIED WITH SCREW YES
  • SCREW TYPE SQUARE HEAD
  • APPLICABLE STANDARD FEDERAL SPECIFICATION A-A-1192A TYPE 19, MSS SP-69 TYPE 19, FM, UL
  • ROD SIZE 7/8 INCH
  • PIPE SIZE 8 INCH
  • OVERALL DIMENSION 2-3/8 INCH LENGTH X 1-3/4 INCH HEIGHT
  • WEIGHT 0.6 LB
  • LOAD CAPACITY IN LB - UOM LB
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • 350 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Hand Clamps
Product Number 350 0087PL
Product Name Beam Clamp
Body Material Malleable Iron
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 1 - 502100100322790 - Certex UK
Specs
Clamping Width 0.1969 to 1.26 inch (5 to 32 mm)
Clamping Force 2205 lbs (1000 kg)
View Details
HDC2600 Heavy Duty Cam Swing Clamps - 72410 - Jergens, Inc.
Specs
Toggle Clamp Type Cam Action
Clamping Force 1350 lbs (612 kg)
View Details
Clamps - 2408161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Stainless Steel; Stainless Steel
View Details
Pipe Clamp - 552 0100CP - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Clamp Type Pipe Clamp
Body Material Steel
Clamping Force 120 lbs (54.42 kg)
View Details