PFLITSCH GmbH & Co. KG Splittable cable entry PFLITSCH UNI Flansch UFLG3 54U UFLG3 54U

Description
The splittable cable gland system UNI Flange UFLG3 54U from Pflitsch is a well thought out product solution for several pre-assembled cables to pass through. The two-piece grey frame plate made of PA can be installed in a standard sheet metal cut-out of 112 mm x 36 mm for 24-pin heavy rectangular connectors and seals it safely and reliably. Thanks to the variety of different sealing inserts, cables from 2-20.5 mm maintain their seals. The separable flange version UNI Flange UFLG3 54U meets the IP66 protection rating. Thanks to the inner threaded sleeves, screws are not visible from the outside.
Datasheet
Description
The splittable cable gland system UNI Flange UFLG3 54U from Pflitsch is a well thought out product solution for several pre-assembled cables to pass through. The two-piece grey frame plate made of PA can be installed in a standard sheet metal cut-out of 112 mm x 36 mm for 24-pin heavy rectangular connectors and seals it safely and reliably. Thanks to the variety of different sealing inserts, cables from 2-20.5 mm maintain their seals. The separable flange version UNI Flange UFLG3 54U meets the IP66 protection rating. Thanks to the inner threaded sleeves, screws are not visible from the outside.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splittable cable entry PFLITSCH UNI Flansch UFLG3 54U -  - Automation24, Inc.
King of Prussia, PA, United States
Splittable cable entry PFLITSCH UNI Flansch UFLG3 54U
Splittable cable entry PFLITSCH UNI Flansch UFLG3 54U
The splittable cable gland system UNI Flange UFLG3 54U from Pflitsch is a well thought out product solution for several pre-assembled cables to pass through. The two-piece grey frame plate made of PA can be installed in a standard sheet metal cut-out of 112 mm x 36 mm for 24-pin heavy rectangular connectors and seals it safely and reliably. Thanks to the variety of different sealing inserts, cables from 2-20.5 mm maintain their seals. The separable flange version UNI Flange UFLG3 54U meets the IP66 protection rating. Thanks to the inner threaded sleeves, screws are not visible from the outside.

The splittable cable gland system UNI Flange UFLG3 54U from Pflitsch is a well thought out product solution for several pre-assembled cables to pass through. The two-piece grey frame plate made of PA can be installed in a standard sheet metal cut-out of 112 mm x 36 mm for 24-pin heavy rectangular connectors and seals it safely and reliably. Thanks to the variety of different sealing inserts, cables from 2-20.5 mm maintain their seals. The separable flange version UNI Flange UFLG3 54U meets the IP66 protection rating. Thanks to the inner threaded sleeves, screws are not visible from the outside.

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Splittable cable entry PFLITSCH UNI Flansch UFLG3 54U
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Cord Grip; 11 to 21 mm; NPT; 1 in.; 18 mm; 33.3 mm; Polyamide 6; Neoprene - 70075274 - Allied Electronics, Inc.
Specs
Application Cable & Wire
Material Polyamide 6
Opening Diameter 1.31 inch (33.3 mm)
View Details
Mid Power SPEC Pak ® Cable Gland (Pm43) - PS4T40-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Multi-hole Ceramic Compression Seal Fitting - MHC - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.1250 to 0.5900 inch (3.17 to 14.99 mm)
View Details
Multi-Hole Cable Gland - RMH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.4803 to 1.27 inch (12.2 to 32.3 mm)
View Details