PFLITSCH GmbH & Co. KG Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA bg 263VA

Description
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA - 96577.7
Datasheet
Description
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA - 96577.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA -  - Automation24, Inc.
King of Prussia, PA, United States
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA
Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA - 96577.7

Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA - 96577.7

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable gland PFLITSCH blueglobe M63x1.5 - bg 263VA
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps02) - PS1T20-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.1772 to 0.2559 inch (4.5 to 6.5 mm)
View Details
2 suppliers
Weatherproof Cable Gland - RMW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 1.97 inch (8 to 50 mm)
View Details
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details
Cable Glands - 1856075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 0.2362 inch (6 mm)
View Details