PFLITSCH GmbH & Co. KG Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA bg 240VA

Description
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA - 96575.7
Datasheet
Description
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA - 96575.7
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA -  - Automation24, Inc.
King of Prussia, PA, United States
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA - 96575.7

Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA - 96575.7

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable gland PFLITSCH blueglobe M40x1.5 - bg 240VA
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

5 Position Mini PL SPEC Pak ® Cable Gland (PS04) - PS1T24-7X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 4 #
View Details
Polyamide Cable Gland - RM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon
Mounting Size 0.3150 to 2.48 inch (8 to 63 mm)
View Details
Compression Seal Fitting - PG - Conax Technologies
Specs
Application Cable & Wire; Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.9800 to 2.38 inch (24.89 to 60.32 mm)
View Details
Cable Glands - 1856096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Opening Diameter 1.02 inch (26 mm)
View Details