PFLITSCH GmbH & Co. KG Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms bg 240ms

Description
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms - 96575.6
Datasheet
Description
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms - 96575.6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms -  - Automation24, Inc.
King of Prussia, PA, United States
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms
Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms - 96575.6

Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms - 96575.6

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable gland PFLITSCH blueglobe M40x1.5 - bg 240ms
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

3 Position Mini PL Cable Gland (Ps03) - PS1T20-9X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 1 #
Opening Diameter 0.2559 to 0.3346 inch (6.5 to 8.5 mm)
View Details
2 suppliers
Heat Resistant Cable Gland - AGH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.3937 to 1.26 inch (10 to 32 mm)
View Details
Metal Ferrule Compression Seal Fitting - MK - Conax Technologies
Specs
Application Pipe / Tube; Probes
Material Stainless Steel
Mounting Size 0.1250 to 0.5000 inch (3.17 to 12.7 mm)
View Details
Cable Glands - 2100592 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Brass; Nickel Plated Brass
Opening Diameter 0.1181 to 0.2559 inch (3 to 6.5 mm)
View Details