PFLITSCH GmbH & Co. KG Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms bg 210ms

Description
Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms - 96569.6
Datasheet
Description
Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms - 96569.6
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms -  - Automation24, Inc.
King of Prussia, PA, United States
Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms
Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms
Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms - 96569.6

Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms - 96569.6

Supplier's Site Datasheet

Technical Specifications

  Automation24, Inc.
Product Category Sealing Glands
Product Name Cable gland PFLITSCH blueglobe M10x1.0 - bg 210ms
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

EMC Cable Gland - AGE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Brass
Mounting Size 0.4724 to 1.26 inch (12 to 32 mm)
View Details
Cable Glands - 2101362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Cable & Wire
Material Polyamide / Nylon; Nylon 66
Opening Diameter 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Split Compression Seal Fitting - PGS - Conax Technologies
Specs
Application Pipe / Tube
Material Stainless Steel
Mounting Size 0.2500 to 1.05 inch (6.35 to 26.67 mm)
View Details
Cable Glands - 6988745 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
Opening Diameter 0.2362 to 0.4724 inch (6 to 12 mm)
View Details