Pfannenberg Filter, Exhaust, For Pf2000; Product Range Pfannenberg PFA2000

Description
FILTER, EXHAUST, FOR PF2000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:31mm; External Height:150mm; External Width:150mm; Fixing Centres:125mm; IP / NEMA Rating:IP54
Description
FILTER, EXHAUST, FOR PF2000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:31mm; External Height:150mm; External Width:150mm; Fixing Centres:125mm; IP / NEMA Rating:IP54

Suppliers

Company
Product
Description
Supplier Links
Filter, Exhaust, For Pf2000; Product Range Pfannenberg - 14J6215 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Exhaust, For Pf2000; Product Range Pfannenberg
14J6215
Filter, Exhaust, For Pf2000; Product Range Pfannenberg 14J6215
FILTER, EXHAUST, FOR PF2000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:31mm; External Height:150mm; External Width:150mm; Fixing Centres:125mm; IP / NEMA Rating:IP54

FILTER, EXHAUST, FOR PF2000; Product Range:-; Enclosure Material:Stainless Steel; Body Colour:Grey; External Depth:31mm; External Height:150mm; External Width:150mm; Fixing Centres:125mm; IP / NEMA Rating:IP54

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 14J6215
Product Name Filter, Exhaust, For Pf2000; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Air Coolers - 275288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 178 BTU/hr (52.17 W)
Voltage 24 V
View Details
Electrical - Climate Control - Air Conditioners - Outdoor/Stainless Steel - DTS3285A230N4SS - Hammond Manufacturing Company Inc.
Specs
Type Enclosure
Application Industrial
View Details
Custom Clean Room Air Conditioner - AdvancAir® - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Cleanroom
View Details