The Wine Guardian ductless split wine-cellar cooling unit is a ductless split system designed for small wine cellars without space for mechanical equipment or ductwork. It offers surface-mount or through-the-wall mounting for the fan-coil and includes a condensing unit with a patented outdoor enclosure. The system operates in ambient temperatures from -20°F to 115°F with standard and Xtreme low ambient protection. The fan-coil measures 13.75" x 14.25" x 15.875" and weighs 25 lbs for the 60Hz model, while the condensing unit measures 34" x 12" x 26" and weighs 57 lbs. It is supplied with 115V or 208-230V single-phase 60Hz power, or 220-240V single-phase 50Hz equivalent. Construction is commercial-grade and corrosion-resistant.
The Wine Guardian ductless split wine-cellar cooling unit is an entirely new, cutting edge system. It’s versatile enough for either surface mounting or space-saving through-the-wall mounting, while providing the flexibility of a split system. If you are the owner of a small wine cellar but have limited or no room for mechanical equipment or if you are unable to accommodate ductwork, this unit is the ideal wine cellar conditioner for you. The Wine Guardian wine cellar ductless split system offers high ambient protection in a sleek, newly styled condensing unit. The condensing unit comes in a small footprint, giving it the ability to mount to a variety of structures.
The ductless split wine cellar cooling system has several different options available. The available electric heater is a factory-mounted option that will protect your wine cellar from cold ambient temperatures. A standalone humidifier is a necessary addition if the wine cellar consistently sees low relative humidity (RH) levels. Lastly, Wine Guardian’s remote monitoring and sensing system allows the user to place up to three (3) remote sensors in the wine cellar to monitor average cellar conditions at different locations in the cellar (near the ceiling, near the floor, etc). This information is continuously relayed to the cooling unit and to the remote interface controller.
| Air Innovations LLC | |
|---|---|
| Product Category | Air Conditioners |
| Product Number | Ductless Split Wine Cellar Cooling Unit, Wine Guardian |
| Type | Ductless / Split; Low Temp Air Conditioning |
| Application | Residential; Commercial; Wine Cellars, Art, Documents, Instrument, Fur, Niche Environments |
| Cooling Capacity | 250 to 2870 BTU/hr (73.28 to 841 W) |