Pfannenberg Exhaust Filter, PFA Series PFA 40000

Description
Our PFA 40000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL 9011 (black) NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey or RAL 9011 Black. These units blend in well with the modern styles and colors used for existing machines and systems.
Description
Our PFA 40000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL 9011 (black) NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey or RAL 9011 Black. These units blend in well with the modern styles and colors used for existing machines and systems.

Suppliers

Company
Product
Description
Supplier Links
Exhaust Filter, PFA Series - PFA 40000 - Pfannenberg
Lancaster, NY, USA
Exhaust Filter, PFA Series
PFA 40000
Exhaust Filter, PFA Series PFA 40000
Our PFA 40000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL 9011 (black) NEMA Type 12 Protection The closed frame design prevents unfiltered air from penetrating the cabinet. Patented Tool-Less 4 Corner Fastening System The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR. Highest System Airflow Compared to Competitors Filter Fans The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt. Globally Compatible ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TüV, NEMA, UL, CSA and EAC. Versatile Options Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications. Aesthetically Pleasing Design Using Neutral Colors Available in a standard RAL 7035 Grey or RAL 9011 Black. These units blend in well with the modern styles and colors used for existing machines and systems.

Our PFA 40000 (NEMA Type 12) Exhaust Filters provide an IP 54, Type 12 system of protection. Exhaust Filters come with integrated foam seal to enclosure and are easy to install thanks to their snap fastener developed and patented by Pfannenberg. Color: RAL 7035 (light grey); also available in RAL 9011 (black)

NEMA Type 12 Protection

The closed frame design prevents unfiltered air from penetrating the cabinet.

Patented Tool-Less 4 Corner Fastening System

The patented fastening system allows for fast installation (possible to install in seconds) and easy removal reducing MTTR.

Highest System Airflow Compared to Competitors Filter Fans

The design of the louvers supports the greatest airflow while further protecting against airborne dust and dirt.

Globally Compatible

ERP compliant to meet European efficiency directives. Units also comply with additional national and international standards, e.g. TÜV, NEMA, UL, CSA and EAC.

Versatile Options

Options including UV Protected Plastic for use in direct sunlight, EMC shielding to attenuate RF signals and exhausting fans for custom applications.

Aesthetically Pleasing Design Using Neutral Colors

Available in a standard RAL 7035 Grey or RAL 9011 Black. These units blend in well with the modern styles and colors used for existing machines and systems.

Supplier's Site

Technical Specifications

  Pfannenberg
Product Category Air Filters (industrial)
Product Number PFA 40000
Product Name Exhaust Filter, PFA Series
Construction Fan Filters; (Frame / Assembly)
Frame / Assembly Material Injection-molded Thermoplastic, Self-extinguishing, UL 94 VO
Features EMI / RFI Protection (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Ducted Ceiling Module (DCM RSR) -  - Envirco
Specs
Features Replaceable Filter Media
View Details
Gas filter cell GFC-35 - GFC-35 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Media Type 2 x soldered CaF2
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details