RS Components, Ltd. Fan Filters 283177

Description
RS PRO P1-S08 Fan Filter
Request a Quote
Description
RS PRO P1-S08 Fan Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fan Filters - 283177 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fan Filters
283177
Fan Filters 283177
RS PRO P1-S08 Fan Filter

RS PRO P1-S08 Fan Filter

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Air Filters (industrial)
Product Number 283177
Product Name Fan Filters
Construction Fan Filters; Fan Mounted Filter
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Filters - 2023401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pneumatic Filters
Airflow 31.78 SCFM (54.02 m³/hr)
View Details
HVAC Air Filters - 2551346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Bag Filters; Bag Filter
Features Multipocket
Height 23.31 inch (592 mm)
View Details
Fan Filters - 7374074 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Fan Filters; Fan mounted filter
Media Type Pur
Length 1.57 inch (40 mm)
View Details
HVAC Air Filters - 8802422 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Pleated panel
Media Type Cotton, synthetic fibre
Airflow 2000 SCFM (3400 m³/hr)
View Details