Pfannenberg Fan, Filtered, Ip54, 478M3/hr; Product Range Pfannenberg PF5000 (230V)

Description
FAN, FILTERED, IP54, 478M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:157mm; External Height:325mm; External Length / Height:325mm; External RoHS Compliant: Yes
Datasheet
Description
FAN, FILTERED, IP54, 478M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:157mm; External Height:325mm; External Length / Height:325mm; External RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Filtered, Ip54, 478M3/hr; Product Range Pfannenberg - 93K2136 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Filtered, Ip54, 478M3/hr; Product Range Pfannenberg
93K2136
Fan, Filtered, Ip54, 478M3/hr; Product Range Pfannenberg 93K2136
FAN, FILTERED, IP54, 478M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplast ic; Colour:Grey; External Depth:157mm; External Height:325mm; External Length / Height:325mm; External RoHS Compliant: Yes

FAN, FILTERED, IP54, 478M3/HR; Product Range:-; Enclosure Material:Plastic; Body Colour:Grey; Body Material:Thermoplastic; Colour:Grey; External Depth:157mm; External Height:325mm; External Length / Height:325mm; External RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 93K2136
Product Name Fan, Filtered, Ip54, 478M3/hr; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

Enclosure Cooler System - Electric Vortex AC - Vortec
Specs
Type Enclosure
Application Electronics
Cooling Capacity 900 to 2500 BTU/hr (264 to 733 W)
View Details
Custom Environmental Control Systems -  - Air Innovations LLC
Specs
Type Central;  Precision Cooling
Application Hospital / Medical
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details