Pfannenberg Fan, Filtered, Ip54, 292M3/hr; Product Range Pfannenberg PF43.000 (230V)

Description
FAN, FILTERED, IP54, 292M3/HR; Product Range:-; Enclosure Material:Thermoplast ic; Cooling Capacity:-; External Height - Metric:252mm; External Width - Metric:252mm; External Depth - Metric:119mm; External Height - RoHS Compliant: Yes
Datasheet
Description
FAN, FILTERED, IP54, 292M3/HR; Product Range:-; Enclosure Material:Thermoplast ic; Cooling Capacity:-; External Height - Metric:252mm; External Width - Metric:252mm; External Depth - Metric:119mm; External Height - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fan, Filtered, Ip54, 292M3/hr; Product Range Pfannenberg - 61T7775 - Newark, An Avnet Company
Chicago, IL, United States
Fan, Filtered, Ip54, 292M3/hr; Product Range Pfannenberg
61T7775
Fan, Filtered, Ip54, 292M3/hr; Product Range Pfannenberg 61T7775
FAN, FILTERED, IP54, 292M3/HR; Product Range:-; Enclosure Material:Thermoplast ic; Cooling Capacity:-; External Height - Metric:252mm; External Width - Metric:252mm; External Depth - Metric:119mm; External Height - RoHS Compliant: Yes

FAN, FILTERED, IP54, 292M3/HR; Product Range:-; Enclosure Material:Thermoplastic; Cooling Capacity:-; External Height - Metric:252mm; External Width - Metric:252mm; External Depth - Metric:119mm; External Height - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Air Conditioners
Product Number 61T7775
Product Name Fan, Filtered, Ip54, 292M3/hr; Product Range Pfannenberg
Type Enclosure
Unlock Full Specs
to access all available technical data

Similar Products

MyZone® Desk Console Management System - ME200 - Air Innovations LLC
Specs
Type Desk
Application Industrial
View Details
Air Coolers - 275293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Enclosure
Cooling Capacity 321 BTU/hr (94.09 W)
Voltage 24 V
View Details
Enclosure Cooler System - ProtEX Vortex AC - Vortec
Specs
Type Enclosure
Application Industrial; Electronics
Cooling Capacity 900 to 5000 BTU/hr (264 to 1466 W)
View Details