The AV1-LED-024R is a 24 Vdc audible/visual signal with a red LED lens, featuring a 100% polycarbonate Type 3R rain-tight enclosure, a twist-and-lock lens for tool-free access, and an integrated buzzer rated at 85 dBA at 10' (95 dBA at 1 m). It supports steady or flash patterns at 60 or 75 FPM via jumper settings, and can operate with or without the buzzer. The unit includes surface mount, 1/2-inch NPT pipe mount, and 4-inch electrical box mount options. It has a 50,000-hour LED life, weighs 1.25 lb (0.57 kg), and is UL and cUL listed. Dimensions are 6.48 in (164.6 mm) in height and 5.76 in (146.3 mm) in diameter.
Features
The model AV1-LED warning light is a combination audible/visual signal. The warning light also features a 100% polycarbonate housing that is rated for Type 3R rain-tight applications.
All AV1-LED alert light units feature a twist-and-lock lens design to allow for tool-free access to the LED. The Fresnel lens provides superior visibility in all directions.
The integrated buzzer provides 85 dBa output @ 10 feet (95 dBa @ 1M). The unit can operate in two ways: flashing/buzzer combination or flashing only. The LED flash pattern can be field adjusted to 60 FPM or 75 FPM, via a jumper on the PC board.
Each unit is factory-assembled with two color-coded leads. If desired, the user can remove the leads and connect directly to the terminal block located at the base of the unit.
| Federal Signal Corporation - Industrial Signaling and Systems | |
|---|---|
| Product Category | Warning Lights |
| Product Number | AV1-LED-024R |
| Product Name | AV1-LED Flashing Combination Audible/Visual Signals |
| Mounting | 1/2-Inch Pipe,4" Square Electrical Box,Surface |
| Agency Approvals | UL; ULC; UL,cUL |
| Visual Indicators | Combination; Flashing |
| Flash Rate | 60 to 75 flashes per minute |